Kyocera Corporation Ceramic Capacitors LD02YA221JAB2A

Description
220pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
220pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD02YA221JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD02YA221JAB2A-ND
Ceramic Capacitors LD02YA221JAB2A-ND
220pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

220pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD02YA221JAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD02YA221JAB2A
Capacitors - Ceramic Capacitors LD02YA221JAB2A
CAP CER 220PF 16V NP0 0402

CAP CER 220PF 16V NP0 0402

Supplier's Site
Ceramic Capacitors - LD02YA221JAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD02YA221JAB2A
Ceramic Capacitors LD02YA221JAB2A
CAP CER 220PF 16V NP0 0402

CAP CER 220PF 16V NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number LD02YA221JAB2A-ND LD02YA221JAB2A LD02YA221JAB2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX122M160K032 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Thin Film Capacitors - 1761-CSA-BN-30MX30X6-G-151-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details