CAP CER SMD
LD SERIES / T&R ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-LD026C101KAB2ATR-ND | LD026C101KAB2A | 71R5045 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ld Series / T&r Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) |