CAPACITOR CERAMIC 3900PF, 50V, X7R, 10%, 0402; Capacitance:3900pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: No
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-LD025C392KAB2ATR-ND | LD025C392KAB2A | 65M0919 | LD025C392KAB2A |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor Ceramic 3900Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel | |
| Technology | Single-Layer | Film Capacitors |