KYOCERA AVX Components Corporation Ceramic Capacitors LD025C222JAB2A

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-LD025C222JAB2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD025C222JAB2ATR-ND
Ceramic Capacitors 478-LD025C222JAB2ATR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - LD025C222JAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD025C222JAB2A
Ceramic Capacitors LD025C222JAB2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Ceramic Capacitor 2200Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 82K8228 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
82K8228
Ceramic Capacitor 2200Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx 82K8228
CERAMIC CAPACITOR 2200PF, 50V, X7R, 5%, 0402, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR 2200PF, 50V, X7R, 5%, 0402, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-LD025C222JAB2ATR-ND LD025C222JAB2A 82K8228
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 2200Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Ceramic Capacitors - C1206C103K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details