Kyocera Corporation Ceramic Capacitors LD025C151KAB2A

Description
150pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
150pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD025C151KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD025C151KAB2A-ND
Ceramic Capacitors LD025C151KAB2A-ND
150pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

150pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD025C151KAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD025C151KAB2A
Capacitors - Ceramic Capacitors LD025C151KAB2A
CAP CER 150PF 50V X7R 0402

CAP CER 150PF 50V X7R 0402

Supplier's Site
Capacitor Ceramic, 150Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx - 22K0604 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 150Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx
22K0604
Capacitor Ceramic, 150Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx 22K0604
CAPACITOR CERAMIC, 150PF, 50V, X7R, 10%, 0402; Capacitance:150pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: No

CAPACITOR CERAMIC, 150PF, 50V, X7R, 10%, 0402; Capacitance:150pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LD025C151KAB2A-ND LD025C151KAB2A 22K0604
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic, 150Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701285 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers