Kyocera Corporation Ceramic Capacitors LD025A4R7BAB2A

Description
4.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD025A4R7BAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD025A4R7BAB2A-ND
Ceramic Capacitors LD025A4R7BAB2A-ND
4.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD025A4R7BAB2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
LD025A4R7BAB2A
Capacitors - Ceramic Capacitors LD025A4R7BAB2A
CAP CER 4.7PF 50V NP0 0402

CAP CER 4.7PF 50V NP0 0402

Supplier's Site
Capacitor,ceramic,4.7Pf,50Vdc,.1-Pf Tol,.1+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 22K0590 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,4.7Pf,50Vdc,.1-Pf Tol,.1+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
22K0590
Capacitor,ceramic,4.7Pf,50Vdc,.1-Pf Tol,.1+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 22K0590
Capacitor,Ceramic,4. 7pF,50VDC,.1-pF Tol,.1+pf Tol,NP0-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,4.7pF,50VDC,.1-pF Tol,.1+pf Tol,NP0-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LD025A4R7BAB2A-ND LD025A4R7BAB2A 22K0590
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,4.7Pf,50Vdc,.1-Pf Tol,.1+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C403U063CJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701205 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details