Kyocera Corporation Ceramic Capacitors LD025A3R9JAB2A

Description
3.9pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.9pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD025A3R9JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD025A3R9JAB2A-ND
Ceramic Capacitors LD025A3R9JAB2A-ND
3.9pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.9pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic 3.9Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx - 70K2864 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3.9Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx
70K2864
Capacitor Ceramic 3.9Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx 70K2864
CAPACITOR CERAMIC 3.9PF 50V, C0G, 5%, 0402; Capacitance:3.9pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

CAPACITOR CERAMIC 3.9PF 50V, C0G, 5%, 0402; Capacitance:3.9pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - LD025A3R9JAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD025A3R9JAB2A
Capacitors - Ceramic Capacitors LD025A3R9JAB2A
CAP CER 3.9PF 50V NP0 0402

CAP CER 3.9PF 50V NP0 0402

Supplier's Site
Ceramic Capacitors - LD025A3R9JAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD025A3R9JAB2A
Ceramic Capacitors LD025A3R9JAB2A
CAP CER 3.9PF 50V NP0 0402

CAP CER 3.9PF 50V NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number LD025A3R9JAB2A-ND 70K2864 LD025A3R9JAB2A LD025A3R9JAB2A
Product Name Ceramic Capacitors Capacitor Ceramic 3.9Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details