Kyocera Corporation Ceramic Capacitors LD025A101KAB2A

Description
100pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
100pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD025A101KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD025A101KAB2A-ND
Ceramic Capacitors LD025A101KAB2A-ND
100pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD025A101KAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD025A101KAB2A
Capacitors - Ceramic Capacitors LD025A101KAB2A
CAP CER 100PF 50V NP0 0402

CAP CER 100PF 50V NP0 0402

Supplier's Site
Capacitor Ceramic 100Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 22K0571 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 100Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
22K0571
Capacitor Ceramic 100Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx 22K0571
CAPACITOR CERAMIC 100PF 50V, C0G, 10%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

CAPACITOR CERAMIC 100PF 50V, C0G, 10%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LD025A101KAB2A-ND LD025A101KAB2A 22K0571
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 100Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Polymer Capacitor - 277XMPL002MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers