CAPACITOR CERAMIC, 220PF, 25V, X7R, 10%, 0402; Capacitance:220pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: No
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | LD023C221KAB2A | LD023C221KAB2A | 78M1512 |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic, 220Pf, 25V, X7R, 10%, 0402; Capacitance Kyocera Avx |
| Technology | Single-Layer | Film Capacitors | |
| Packing Method | Tape Reel; Tape & Reel (TR) | Tape Reel | |
| Capacitance Type | Fixed | Fixed | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic |