Kyocera Corporation Ceramic Capacitors LD023C103KAB2A

Description
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12904-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12904-2-ND
Ceramic Capacitors 478-12904-2-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12904-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12904-6-ND
Ceramic Capacitors 478-12904-6-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12904-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12904-1-ND
Ceramic Capacitors 478-12904-1-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.01uF 25V Capacitor
60-LD023C103KAB2A
SMD 0.01uF 25V Capacitor 60-LD023C103KAB2A
Cap Ceramic 0.01uF 25V X7R 10% Pad SMD 0402 125°C T/R Product overview: LD023C103KAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD023C103KAB2A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 25V X7R 10% Pad SMD 0402 125°C T/R Product overview: LD023C103KAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD023C103KAB2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 65M0873 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
65M0873
Ceramic Capacitor 0.01Uf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 65M0873
CERAMIC CAPACITOR 0.01UF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR 0.01UF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12904-2-ND 478-12904-6-ND 60-LD023C103KAB2A 65M0873
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.01uF 25V Capacitor Ceramic Capacitor 0.01Uf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N151G101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/011295 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701215 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers