Kyocera Corporation Ceramic Capacitors LD023A221KAB2A

Description
220pF ±10% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
220pF ±10% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD023A221KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD023A221KAB2A-ND
Ceramic Capacitors LD023A221KAB2A-ND
220pF ±10% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

220pF ±10% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD023A221KAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD023A221KAB2A
Capacitors - Ceramic Capacitors LD023A221KAB2A
CAP CER 220PF 25V NP0 0402

CAP CER 220PF 25V NP0 0402

Supplier's Site
Capacitor Ceramic 220Pf 25V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 70K2859 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 220Pf 25V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
70K2859
Capacitor Ceramic 220Pf 25V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx 70K2859
CAPACITOR CERAMIC 220PF 25V, C0G, 10%, 0402, FULL REEL; Capacitance:220pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

CAPACITOR CERAMIC 220PF 25V, C0G, 10%, 0402, FULL REEL; Capacitance:220pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LD023A221KAB2A-ND LD023A221KAB2A 70K2859
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 220Pf 25V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 227AVD6R3MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Capacitors - 1725560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details