Kyocera Corporation Fixed Inductors L08052R7DEWTR\\500

Description
2.7nH Unshielded Thin Film Inductor 1A 80mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.7nH Unshielded Thin Film Inductor 1A 80mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - L08052R7DEWTR\\500-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
L08052R7DEWTR\\500-ND
Fixed Inductors L08052R7DEWTR\\500-ND
2.7nH Unshielded Thin Film Inductor 1A 80mOhm Max 0805 (2012 Metric)

2.7nH Unshielded Thin Film Inductor 1A 80mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number L08052R7DEWTR\\500-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1910649P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.3 ohms
Rated DC Current 250 milliamps
Lead Style Axial
View Details
Fixed Inductors - 1674-CL1008-2185JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details