Kyocera Corporation RF Chip Inductor L0805220GEWTR

Description
The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.
Request a Quote Datasheet
Description
The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - L0805220GEWTR - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
L0805220GEWTR
RF Chip Inductor L0805220GEWTR
The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.

The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.

Supplier's Site Datasheet
Fixed Inductors - L0805220GEWTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
L0805220GEWTR-ND
Fixed Inductors L0805220GEWTR-ND
22nH Unshielded Thin Film Inductor 500mA 400mOhm Max 0805 (2012 Metric)

22nH Unshielded Thin Film Inductor 500mA 400mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
0.022uH 450MHz 1A Inductor and Choke - 71-L0805220GEWTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.022uH 450MHz 1A Inductor and Choke
71-L0805220GEWTR
0.022uH 450MHz 1A Inductor and Choke 71-L0805220GEWTR
Inductor RF Chip Thin Film Multi-Layer 0.022uH 2% 450MHz 36Q-Factor Non Magnetic 1A 0.4Ohm DCR 0805 T/R Product overview: L0805220GEWTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uH, 450MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.022uH, 450MHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L0805220GEWTR can be used for catalog matching and distributor lookup.

Inductor RF Chip Thin Film Multi-Layer 0.022uH 2% 450MHz 36Q-Factor Non Magnetic 1A 0.4Ohm DCR 0805 T/R Product overview: L0805220GEWTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uH, 450MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.022uH, 450MHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L0805220GEWTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number L0805220GEWTR L0805220GEWTR-ND 71-L0805220GEWTR
Product Name RF Chip Inductor Fixed Inductors 0.022uH 450MHz 1A Inductor and Choke
Application RF Choke
Inductance Range 0.0220 microH
DCR 0.4000 ohms 0.4000 ohms
Rated DC Current 500 milliamps
SRF 1400 MHz 1400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CME375-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details