KYOCERA AVX Components Corporation Hf Inductor, 15Nh, 300Ma 5% 2500Mhz, Full Reel; Inductance Kyocera Avx L0805150JESTR

Description
HF INDUCTOR, 15NH, 300MA 5% 2500MHZ, FULL REEL; Inductance:15nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:2.2GHz; DC Current Rating:750mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:L0805 Series RoHS Compliant: Yes
Description
HF INDUCTOR, 15NH, 300MA 5% 2500MHZ, FULL REEL; Inductance:15nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:2.2GHz; DC Current Rating:750mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:L0805 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hf Inductor, 15Nh, 300Ma 5% 2500Mhz, Full Reel; Inductance Kyocera Avx - 01P2908 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 15Nh, 300Ma 5% 2500Mhz, Full Reel; Inductance Kyocera Avx
01P2908
Hf Inductor, 15Nh, 300Ma 5% 2500Mhz, Full Reel; Inductance Kyocera Avx 01P2908
HF INDUCTOR, 15NH, 300MA 5% 2500MHZ, FULL REEL; Inductance:15nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:2.2GHz; DC Current Rating:750mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:L0805 Series RoHS Compliant: Yes

HF INDUCTOR, 15NH, 300MA 5% 2500MHZ, FULL REEL; Inductance:15nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:2.2GHz; DC Current Rating:750mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:L0805 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 01P2908
Product Name Hf Inductor, 15Nh, 300Ma 5% 2500Mhz, Full Reel; Inductance Kyocera Avx
Inductance Range 0.0150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-40X - Triad Magnetics
Specs
Inductance Range 320000 microH
Rated DC Current 600 milliamps
DCR 10 ohms
View Details
3 suppliers
Common Mode Chokes - DS1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1678534 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details