Kyocera Corporation Fixed Inductors L0805100GEWTR

Description
10nH Unshielded Thin Film Inductor 750mA 130mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Thin Film Inductor 750mA 130mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - L0805100GEWTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
L0805100GEWTR-ND
Fixed Inductors L0805100GEWTR-ND
10nH Unshielded Thin Film Inductor 750mA 130mOhm Max 0805 (2012 Metric)

10nH Unshielded Thin Film Inductor 750mA 130mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
RF Chip Inductor - L0805100GEWTR - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
L0805100GEWTR
RF Chip Inductor L0805100GEWTR
The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.

The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number L0805100GEWTR-ND L0805100GEWTR
Product Name Fixed Inductors RF Chip Inductor
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data