Kyocera Corporation Fixed Inductors L06036R8DGWTR

Description
6.8nH Unshielded Thin Film Inductor 300mA 300mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Thin Film Inductor 300mA 300mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - L06036R8DGWTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
L06036R8DGWTR-ND
Fixed Inductors L06036R8DGWTR-ND
6.8nH Unshielded Thin Film Inductor 300mA 300mOhm Max 0603 (1608 Metric)

6.8nH Unshielded Thin Film Inductor 300mA 300mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Downers Grove, IL, United States
RF Chip Inductor
L06036R8DGWTR
RF Chip Inductor L06036R8DGWTR
The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.

The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number L06036R8DGWTR-ND L06036R8DGWTR
Product Name Fixed Inductors RF Chip Inductor
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 7-1624113-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0036 microH
View Details
2 suppliers
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-910 0201AF-910XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details