Kyocera Corporation RF Chip Inductor L06035R6DGWTR

Description
The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.
Request a Quote Datasheet
Description
The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF Chip Inductor
L06035R6DGWTR
RF Chip Inductor L06035R6DGWTR
The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.

The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.

Supplier's Site Datasheet
Fixed Inductors - L06035R6DGWTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
L06035R6DGWTR-ND
Fixed Inductors L06035R6DGWTR-ND
5.6nH Unshielded Thin Film Inductor 300mA 250mOhm Max 0603 (1608 Metric)

5.6nH Unshielded Thin Film Inductor 300mA 250mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number L06035R6DGWTR L06035R6DGWTR-ND
Product Name RF Chip Inductor Fixed Inductors
Application RF Choke
Inductance Range 0.0056 microH
DCR 0.2500 ohms 0.2500 ohms
Rated DC Current 300 milliamps
SRF 5000 MHz 5000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-6N8 026011C-6N8XJRW , 026011C-6N8XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-306R4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.4 microH
DCR 0.0096 ohms
View Details
Common Mode Chokes - 486-DKFP-C21C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details