Kyocera Corporation Fixed Inductors L06035R6BHLTR

Description
5.6nH Unshielded Thin Film Inductor 300mA 250mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Thin Film Inductor 300mA 250mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-2939-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-2939-2-ND
Fixed Inductors 478-2939-2-ND
5.6nH Unshielded Thin Film Inductor 300mA 250mOhm Max 0603 (1608 Metric)

5.6nH Unshielded Thin Film Inductor 300mA 250mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 478-2939-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers