Kyocera Corporation Fixed Inductors L06033R3CGSTR

Description
3.3nH Unshielded Thin Film Inductor 750mA 80mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Thin Film Inductor 750mA 80mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-4330-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-4330-2-ND
Fixed Inductors 478-4330-2-ND
3.3nH Unshielded Thin Film Inductor 750mA 80mOhm Max 0603 (1608 Metric)

3.3nH Unshielded Thin Film Inductor 750mA 80mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 478-4330-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-4330-6-ND
Fixed Inductors 478-4330-6-ND
3.3nH Unshielded Thin Film Inductor 750mA 80mOhm Max 0603 (1608 Metric)

3.3nH Unshielded Thin Film Inductor 750mA 80mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 478-4330-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-4330-1-ND
Fixed Inductors 478-4330-1-ND
3.3nH Unshielded Thin Film Inductor 750mA 80mOhm Max 0603 (1608 Metric)

3.3nH Unshielded Thin Film Inductor 750mA 80mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - L06033R3CGSTR - 852498-L06033R3CGSTR - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - L06033R3CGSTR
852498-L06033R3CGSTR
Fixed Inductors - L06033R3CGSTR 852498-L06033R3CGSTR
Manufacturer: AVX Corporation Win Source Part Number: 852498-L06033R3CGSTR Series: Accu-L® Features: 3.3 nH Inductor 750 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 478-4330-2, 478-4330-1, 478-4330-6

Manufacturer: AVX Corporation
Win Source Part Number: 852498-L06033R3CGSTR
Series: Accu-L®
Features: 3.3 nH Inductor 750 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 478-4330-2, 478-4330-1, 478-4330-6

Buy Now Datasheet
Downers Grove, IL, United States
RF Chip Inductor
L06033R3CGSTR
RF Chip Inductor L06033R3CGSTR
The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.

The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.

Supplier's Site Datasheet
0.0033uH 450MHz 0.75A Inductor and Choke - 71-L06033R3CGSTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0033uH 450MHz 0.75A Inductor and Choke
71-L06033R3CGSTR
0.0033uH 450MHz 0.75A Inductor and Choke 71-L06033R3CGSTR
Inductor RF Chip Thin Film Multi-Layer 0.0033uH 0.2nH 450MHz 24Q-Factor Non Magnetic 0.75A 0.08Ohm DCR 0603 T/R Product overview: L06033R3CGSTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0033uH, 450MHz, 0.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0033uH, 450MHz, 0.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L06033R3CGSTR can be used for catalog matching and distributor lookup.

Inductor RF Chip Thin Film Multi-Layer 0.0033uH 0.2nH 450MHz 24Q-Factor Non Magnetic 0.75A 0.08Ohm DCR 0603 T/R Product overview: L06033R3CGSTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0033uH, 450MHz, 0.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0033uH, 450MHz, 0.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L06033R3CGSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 478-4330-2-ND 852498-L06033R3CGSTR L06033R3CGSTR 71-L06033R3CGSTR
Product Name Fixed Inductors Fixed Inductors - L06033R3CGSTR RF Chip Inductor 0.0033uH 450MHz 0.75A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Thin Film Non Magnetic
Configuration Fixed
DCR 0.0800 ohms 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567719P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.1600 ohms
View Details
Fixed Inductors - 1674-CL0402-2563JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details