The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.
2.7nH Unshielded Thin Film Inductor 750mA 80mOhm Max 0603 (1608 Metric)
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | L06032R7DGWTR | L06032R7DGWTR-ND |
| Product Name | RF Chip Inductor | Fixed Inductors |
| Application | RF Choke | |
| Inductance Range | 0.0027 microH | |
| DCR | 0.0800 ohms | 0.0800 ohms |
| Rated DC Current | 750 milliamps | |
| SRF | 9000 MHz | 9000 MHz |