Kyocera Corporation Fixed Inductors - L06031R8CGWTR L06031R8CGWTR

Description
Manufacturer: AVX Corporation Win Source Part Number: 754110-L06031R8CGWTR Packaging: Tape and Reel Type: Thin Film Mounting Style: SMD Shielding: Unshielded Inductance: 1.8nH Tolerance: ±0.2nH Material - Core: Non-Magnetic Frequency - Self Resonant: 10GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 70mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.028" (0.71mm) Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Q at Freq: 20 at 450MHz Current Rating (Amps): 1A Inductance Frequency - Test: 450MHz
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 754110-L06031R8CGWTR Packaging: Tape and Reel Type: Thin Film Mounting Style: SMD Shielding: Unshielded Inductance: 1.8nH Tolerance: ±0.2nH Material - Core: Non-Magnetic Frequency - Self Resonant: 10GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 70mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.028" (0.71mm) Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Q at Freq: 20 at 450MHz Current Rating (Amps): 1A Inductance Frequency - Test: 450MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - L06031R8CGWTR
754110-L06031R8CGWTR
Fixed Inductors - L06031R8CGWTR 754110-L06031R8CGWTR
Manufacturer: AVX Corporation Win Source Part Number: 754110-L06031R8CGWTR Packaging: Tape and Reel Type: Thin Film Mounting Style: SMD Shielding: Unshielded Inductance: 1.8nH Tolerance: ±0.2nH Material - Core: Non-Magnetic Frequency - Self Resonant: 10GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 70mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.028" (0.71mm) Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Q at Freq: 20 at 450MHz Current Rating (Amps): 1A Inductance Frequency - Test: 450MHz

Manufacturer: AVX Corporation
Win Source Part Number: 754110-L06031R8CGWTR
Packaging: Tape and Reel
Type: Thin Film
Mounting Style: SMD
Shielding: Unshielded
Inductance: 1.8nH
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 10GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 70mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.028" (0.71mm)
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Q at Freq: 20 at 450MHz
Current Rating (Amps): 1A
Inductance Frequency - Test: 450MHz

Buy Now
Downers Grove, IL, United States
RF Chip Inductor
L06031R8CGWTR
RF Chip Inductor L06031R8CGWTR
The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.

The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.

Supplier's Site Datasheet
Fixed Inductors - L06031R8CGWTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
L06031R8CGWTR-ND
Fixed Inductors L06031R8CGWTR-ND
1.8nH Unshielded Thin Film Inductor 1A 70mOhm Max 0603 (1608 Metric)

1.8nH Unshielded Thin Film Inductor 1A 70mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 754110-L06031R8CGWTR L06031R8CGWTR L06031R8CGWTR-ND
Product Name Fixed Inductors - L06031R8CGWTR RF Chip Inductor Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard
Application RF Choke RF Choke
Inductance Range 0.0018 microH 0.0018 microH
DCR 0.0700 ohms 0.0700 ohms 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5712-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Adjustable Inductors - 1956-1089-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
High Frequency & RF Inductors - 1879023-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0056 microH
View Details
2 suppliers
Leaded Inductors - 1911175P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.8 ohms
Rated DC Current 200 milliamps
Lead Style Axial
View Details