1.2nH Unshielded Thin Film Inductor 1A 40mOhm Max 0603 (1608 Metric)
1.2nH Unshielded Thin Film Inductor 1A 40mOhm Max 0603 (1608 Metric)
1.2nH Unshielded Thin Film Inductor 1A 40mOhm Max 0603 (1608 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 478-13103-2-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Thin Film |
| Configuration | Fixed |
| DCR | 0.0400 ohms |