Kyocera Corporation 0.0012uH 450MHz 1A Inductor and Choke L06031R2BGSTR

Description
Inductor RF Chip Thin Film Multi-Layer 0.0012uH 0.1nH 450MHz 49Q-Factor Non Magnetic 1A 0.04Ohm DCR 0603 T/R Product overview: L06031R2BGSTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0012uH, 450MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0012uH, 450MHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L06031R2BGSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Thin Film Multi-Layer 0.0012uH 0.1nH 450MHz 49Q-Factor Non Magnetic 1A 0.04Ohm DCR 0603 T/R Product overview: L06031R2BGSTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0012uH, 450MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0012uH, 450MHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L06031R2BGSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.0012uH 450MHz 1A Inductor and Choke - 71-L06031R2BGSTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0012uH 450MHz 1A Inductor and Choke
71-L06031R2BGSTR
0.0012uH 450MHz 1A Inductor and Choke 71-L06031R2BGSTR
Inductor RF Chip Thin Film Multi-Layer 0.0012uH 0.1nH 450MHz 49Q-Factor Non Magnetic 1A 0.04Ohm DCR 0603 T/R Product overview: L06031R2BGSTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0012uH, 450MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0012uH, 450MHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L06031R2BGSTR can be used for catalog matching and distributor lookup.

Inductor RF Chip Thin Film Multi-Layer 0.0012uH 0.1nH 450MHz 49Q-Factor Non Magnetic 1A 0.04Ohm DCR 0603 T/R Product overview: L06031R2BGSTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0012uH, 450MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0012uH, 450MHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L06031R2BGSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 478-L06031R2BGSTRDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.2NH 1A 40 MOHM SMD

FIXED IND 1.2NH 1A 40 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 478-L06031R2BGSTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-L06031R2BGSTR-ND
Fixed Inductors 478-L06031R2BGSTR-ND
FIXED IND 1.2NH 1A 40 MOHM SMD

FIXED IND 1.2NH 1A 40 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 478-L06031R2BGSTRCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-L06031R2BGSTRCT-ND
Fixed Inductors 478-L06031R2BGSTRCT-ND
FIXED IND 1.2NH 1A 40 MOHM SMD

FIXED IND 1.2NH 1A 40 MOHM SMD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-L06031R2BGSTR 478-L06031R2BGSTRDKR-ND
Product Name 0.0012uH 450MHz 1A Inductor and Choke Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology RF Chip
Core Material Non Magnetic Thin Film
Q Factor 49 49
Testing Frequency 450000 kHz 450000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5736-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 1-1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2800 ohms
Impedance 220 ohms
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details