Kyocera Corporation Fixed Inductors L04023R9BHLTR

Description
3.9nH Unshielded Thin Film Inductor 250mA 450mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Thin Film Inductor 250mA 450mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-2923-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-2923-2-ND
Fixed Inductors 478-2923-2-ND
3.9nH Unshielded Thin Film Inductor 250mA 450mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Thin Film Inductor 250mA 450mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 478-2923-2-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.4500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

200uH 4A 55mOhm Inductor and Choke - 839-DSO1-40-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176637-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details