2.7nH Unshielded Thin Film Inductor 250mA 250mOhm Max 0402 (1005 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 478-2921-2-ND |
| Product Name | Fixed Inductors |
| Mounting Option | Surface Mount Technology |
| Core Material | Thin Film |
| Configuration | Fixed |
| DCR | 0.2500 ohms |