Kyocera Corporation Fixed Inductors L0201R82AHSTR\\500

Description
0.82nH Unshielded Thin Film Inductor 400mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.82nH Unshielded Thin Film Inductor 400mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-7138-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7138-2-ND
Fixed Inductors 478-7138-2-ND
0.82nH Unshielded Thin Film Inductor 400mA 200mOhm Max 0201 (0603 Metric)

0.82nH Unshielded Thin Film Inductor 400mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 478-7138-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7138-6-ND
Fixed Inductors 478-7138-6-ND
0.82nH Unshielded Thin Film Inductor 400mA 200mOhm Max 0201 (0603 Metric)

0.82nH Unshielded Thin Film Inductor 400mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 478-7138-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7138-1-ND
Fixed Inductors 478-7138-1-ND
0.82nH Unshielded Thin Film Inductor 400mA 200mOhm Max 0201 (0603 Metric)

0.82nH Unshielded Thin Film Inductor 400mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 478-7138-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details
Fixed Inductors - A129469TR-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-11N 0402DC-11NXJRW , 0402DC-11NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details