INDUCTOR RF, 0201, 0.47NH, 0.05NH, 550mA; Inductance:0.47nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:32MHz; DC Current Rating:550mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:L0201 Series; Core Material:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 05W6345 |
| Product Name | Inductor Rf, 0201, 0.47Nh, 0.05Nh, 550Ma; Inductance Kyocera Avx |
| Inductance Range | 4.70E-4 microH |