Kyocera Corporation Fixed Inductors L02012R7BHSTR\\500

Description
2.7nH Unshielded Thin Film Inductor 180mA 700mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.7nH Unshielded Thin Film Inductor 180mA 700mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-7131-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7131-1-ND
Fixed Inductors 478-7131-1-ND
2.7nH Unshielded Thin Film Inductor 180mA 700mOhm Max 0201 (0603 Metric)

2.7nH Unshielded Thin Film Inductor 180mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 478-7131-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7131-2-ND
Fixed Inductors 478-7131-2-ND
2.7nH Unshielded Thin Film Inductor 180mA 700mOhm Max 0201 (0603 Metric)

2.7nH Unshielded Thin Film Inductor 180mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 478-7131-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7131-6-ND
Fixed Inductors 478-7131-6-ND
2.7nH Unshielded Thin Film Inductor 180mA 700mOhm Max 0201 (0603 Metric)

2.7nH Unshielded Thin Film Inductor 180mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 478-7131-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.7000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1624094-5 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Surface Mount Inductors - 2126024P - RS Components, Ltd.
Specs
Inductance Range 560 microH
Rated DC Current 220 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 0402CS-27NXJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details