Kyocera Corporation Oscillators - KT3225R40000ECV28TBA KT3225R40000ECV28TBA

Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 1051118-KT3225R40000 ECV28TBA Packaging: Reel - TR Type: TCXO Height - Seated (Max): 0.041" (1.05mm) Mounting: SMD (SMT) Frequency: 40MHz Output: Clipped Sine Wave Frequency Stability: ±2.5ppm Current - Supply (Max): 2mA Categories: Crystals, Oscillators, Resonators Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 80°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Supply Voltage - Operating: 2.8V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 1051118-KT3225R40000 ECV28TBA Packaging: Reel - TR Type: TCXO Height - Seated (Max): 0.041" (1.05mm) Mounting: SMD (SMT) Frequency: 40MHz Output: Clipped Sine Wave Frequency Stability: ±2.5ppm Current - Supply (Max): 2mA Categories: Crystals, Oscillators, Resonators Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 80°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Supply Voltage - Operating: 2.8V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - KT3225R40000ECV28TBA - 1051118-KT3225R40000ECV28TBA - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - KT3225R40000ECV28TBA
1051118-KT3225R40000ECV28TBA
Oscillators - KT3225R40000ECV28TBA 1051118-KT3225R40000ECV28TBA
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 1051118-KT3225R40000 ECV28TBA Packaging: Reel - TR Type: TCXO Height - Seated (Max): 0.041" (1.05mm) Mounting: SMD (SMT) Frequency: 40MHz Output: Clipped Sine Wave Frequency Stability: ±2.5ppm Current - Supply (Max): 2mA Categories: Crystals, Oscillators, Resonators Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 80°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Supply Voltage - Operating: 2.8V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 1051118-KT3225R40000ECV28TBA
Packaging: Reel - TR
Type: TCXO
Height - Seated (Max): 0.041" (1.05mm)
Mounting: SMD (SMT)
Frequency: 40MHz
Output: Clipped Sine Wave
Frequency Stability: ±2.5ppm
Current - Supply (Max): 2mA
Categories: Crystals, Oscillators, Resonators
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 80°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Supply Voltage - Operating: 2.8V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Oscillators - 478-KT3225R40000ECV28TBATR-ND - DigiKey
Thief River Falls, MN, United States
40MHz TCXO Clipped Sine Wave Oscillator 2.8V 4-SMD, No Lead

40MHz TCXO Clipped Sine Wave Oscillator 2.8V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1051118-KT3225R40000ECV28TBA 478-KT3225R40000ECV28TBATR-ND
Product Name Oscillators - KT3225R40000ECV28TBA Oscillators
Oscillator Type TCXO; TCXO TCXO
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Frequency 40 MHz
Frequency Stability 2.5 ppm 2.5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI062T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 62.5 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECOC-2522-16.384-5HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CA0555EX - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details