AVX Corporation Oscillators - KT3225P19200ACW28PN0 KT3225P19200ACW28PN0

Description
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194626-KT3225P19200 ACW28PN0 Categories: Oscillators Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194626-KT3225P19200 ACW28PN0 Categories: Oscillators Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - KT3225P19200ACW28PN0 - 1194626-KT3225P19200ACW28PN0 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - KT3225P19200ACW28PN0
1194626-KT3225P19200ACW28PN0
Oscillators - KT3225P19200ACW28PN0 1194626-KT3225P19200ACW28PN0
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194626-KT3225P19200 ACW28PN0 Categories: Oscillators Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1194626-KT3225P19200ACW28PN0
Categories: Oscillators
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1194626-KT3225P19200ACW28PN0
Product Name Oscillators - KT3225P19200ACW28PN0
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator (Medical Grade) - OV-7605-C8 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillator Crystal - 510ACA148M500BAG - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
32 kHz Oscillators - SiT1532AC-J5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details