Kyocera Corporation Oscillators KT2520K26000CCW18ZUS

Description
26MHz TCXO Clipped Sine Wave Oscillator 1.8V 6-SMD, No Lead
Request a Quote Datasheet
Description
26MHz TCXO Clipped Sine Wave Oscillator 1.8V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 478-KT2520K26000CCW18ZUSTR-ND - DigiKey
Thief River Falls, MN, United States
26MHz TCXO Clipped Sine Wave Oscillator 1.8V 6-SMD, No Lead

26MHz TCXO Clipped Sine Wave Oscillator 1.8V 6-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1195957-KT2520K26000CCW18ZUS - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1195957-KT2520K26000CCW18ZUS
Crystals, Oscillators, Resonators - Oscillators 1195957-KT2520K26000CCW18ZUS
Win Source Part Number: 1195957-KT2520K26000 CCW18ZUS Category: Crystals, Oscillators, Resonators>Oscillato rs Series: KT2520 Type: TCXO Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 26 MHz Output: Clipped Sine Wave Current - Supply (Max): 2mA Voltage - Supply: 1.8V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: KYOCERA AVX Other Names: 478-KT2520K26000CCW1 8ZUSDKR,1253-1393-6, 478-KT2520K26000CCW1 8ZUS-ND,478-KT2520K2 6000CCW18ZUSTR,1253- 1393-1,1253-1393-2,4 78-KT2520K26000CCW18 ZUSCT,1253-1393-6-ND ,1253-1393-1-ND,1253 -1393-2-ND,478-KT252 0K26000CCW18ZUS Product Status: Obsolete

Win Source Part Number: 1195957-KT2520K26000CCW18ZUS
Category: Crystals, Oscillators, Resonators>Oscillators
Series: KT2520
Type: TCXO
Package: Tape & Reel
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 26 MHz
Output: Clipped Sine Wave
Current - Supply (Max): 2mA
Voltage - Supply: 1.8V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: KYOCERA AVX
Other Names: 478-KT2520K26000CCW18ZUSDKR,1253-1393-6,478-KT2520K26000CCW18ZUS-ND,478-KT2520K26000CCW18ZUSTR,1253-1393-1,1253-1393-2,478-KT2520K26000CCW18ZUSCT,1253-1393-6-ND,1253-1393-1-ND,1253-1393-2-ND,478-KT2520K26000CCW18ZUS
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 478-KT2520K26000CCW18ZUSTR-ND 1195957-KT2520K26000CCW18ZUS
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type TCXO TCXO; TCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-3951M-400-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
VOLTAGE CONT OSC/SMA/BKT/ RoHS - ZOS-150+ - Mini-Circuits
Specs
Connectors SMA
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
IC CRYSTAL OSC DRIVER SOT23-6 - 815-SN74LVC1GX04DBVR - Utmel Electronic Limited
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Load Capacitance 50 pF
View Details
2 suppliers