Kyocera Corporation EMI/RFI Filters (LC, RC Networks) - KNH21C471DA KNH21C471DA

Description
Manufacturer: Kyocera Kinseki Corpotation Win Source Part Number: 1193331-KNH21C471DA Manufacturer Homepage: www.kinseki.co.jp/en g RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Kyocera Kinseki Corpotation Win Source Part Number: 1193331-KNH21C471DA Manufacturer Homepage: www.kinseki.co.jp/en g RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - KNH21C471DA
KNH21C471DA
EMI/RFI Filters (LC, RC Networks) - KNH21C471DA KNH21C471DA
Manufacturer: Kyocera Kinseki Corpotation Win Source Part Number: 1193331-KNH21C471DA Manufacturer Homepage: www.kinseki.co.jp/en g RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Kyocera Kinseki Corpotation
Win Source Part Number: 1193331-KNH21C471DA
Manufacturer Homepage: www.kinseki.co.jp/eng
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number KNH21C471DA
Product Name EMI/RFI Filters (LC, RC Networks) - KNH21C471DA
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 1678 - 1868 MHz, 50Ω - CBP-1773AF+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2200-2230 MHz Cavity Band Pass Filter - AB2215B909 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2215 MHz
Bandwidth 30000 kHz
View Details
2200-2400MHz N-Female Cavity Bandstop Filter Rated at 20 Watts (CW) - HRT-SF(2300/200)-2120N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 3 dB
View Details