AVX Corporation EMI/RFI Filters (LC, RC Networks) - KNH10C104DA20TS KNH10C104DA20TS

Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 1050821-KNH10C104DA2 0TS Packaging: Reel - TR Type: Low Pass Voltage Rating: 10V Applications: General Purpose Mounting: SMD (SMT) Technology: LC Height: 0.016" (0.41mm) Current: 2A Values: C = 0.1μF ESD Protection: No Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 1050821-KNH10C104DA2 0TS Packaging: Reel - TR Type: Low Pass Voltage Rating: 10V Applications: General Purpose Mounting: SMD (SMT) Technology: LC Height: 0.016" (0.41mm) Current: 2A Values: C = 0.1μF ESD Protection: No Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - KNH10C104DA20TS
KNH10C104DA20TS
EMI/RFI Filters (LC, RC Networks) - KNH10C104DA20TS KNH10C104DA20TS
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 1050821-KNH10C104DA2 0TS Packaging: Reel - TR Type: Low Pass Voltage Rating: 10V Applications: General Purpose Mounting: SMD (SMT) Technology: LC Height: 0.016" (0.41mm) Current: 2A Values: C = 0.1μF ESD Protection: No Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 1050821-KNH10C104DA20TS
Packaging: Reel - TR
Type: Low Pass
Voltage Rating: 10V
Applications: General Purpose
Mounting: SMD (SMT)
Technology: LC
Height: 0.016" (0.41mm)
Current: 2A
Values: C = 0.1μF
ESD Protection: No
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number KNH10C104DA20TS
Product Name EMI/RFI Filters (LC, RC Networks) - KNH10C104DA20TS
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 9.5 - 11.5 MHz, 50Ω - BBP-10.7+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers
Ceramic Filters: High volume and various mounting configurations -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
RF Band Pass Filter - UIYBPF6032A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 17000 MHz
View Details
2300-2450MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2375/150)-1597S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 2 dB
View Details