KYOCERA AVX Components Corporation Cap, 10Uf, 4V, Mlcc, 0402, Smd, X5R; Capacitance Kyocera Avx KNH05X5R106M04AH

Description
CAP, 10UF, 4V, MLCC, 0402, SMD, X5R; Capacitance:10µF; Voltage(DC):4V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:KNH05 Series; Product Length:1mm RoHS Compliant: Yes
Datasheet
Description
CAP, 10UF, 4V, MLCC, 0402, SMD, X5R; Capacitance:10µF; Voltage(DC):4V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:KNH05 Series; Product Length:1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 10Uf, 4V, Mlcc, 0402, Smd, X5R; Capacitance Kyocera Avx - 32AK7780 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 4V, Mlcc, 0402, Smd, X5R; Capacitance Kyocera Avx
32AK7780
Cap, 10Uf, 4V, Mlcc, 0402, Smd, X5R; Capacitance Kyocera Avx 32AK7780
CAP, 10UF, 4V, MLCC, 0402, SMD, X5R; Capacitance:10µF; Voltage(DC):4V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:KNH05 Series; Product Length:1mm RoHS Compliant: Yes

CAP, 10UF, 4V, MLCC, 0402, SMD, X5R; Capacitance:10µF; Voltage(DC):4V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:KNH05 Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 4V, Mlcc, 0402, Smd, X5R; Capacitance Kyocera Avx - 32AK7781 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 4V, Mlcc, 0402, Smd, X5R; Capacitance Kyocera Avx
32AK7781
Cap, 10Uf, 4V, Mlcc, 0402, Smd, X5R; Capacitance Kyocera Avx 32AK7781
CAP, 10UF, 4V, MLCC, 0402, SMD, X5R; Capacitance:10µF; Voltage(DC):4V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:KNH05 Series; Product Length:1mm RoHS Compliant: Yes

CAP, 10UF, 4V, MLCC, 0402, SMD, X5R; Capacitance:10µF; Voltage(DC):4V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:KNH05 Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 32AK7780
Product Name Cap, 10Uf, 4V, Mlcc, 0402, Smd, X5R; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details