AVX Corporation EMI/RFI Filters (LC, RC Networks) - KNA16100C45UA7TS KNA16100C45UA7TS

Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 1193329-KNA16100C45U A7TS Packaging: Reel Type: Low Pass Mounting Style: SMD Applications: Data Lines for Mobile Devices Voltage - Rated: 25V Technology: LC Height: 0.024" (0.60mm) Current: 25mA Attenuation Value: 30dB at 470MHz ~ 1GHz Center / Cutoff Frequency: 100MHz (Cutoff) Values: C = 45pF ESD Protection: No Categories: Filters Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.kinseki.co.jp/en g Manufacturer Package: 0603 (1608 Metric), Array, 10 PC Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Request a Quote
Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 1193329-KNA16100C45U A7TS Packaging: Reel Type: Low Pass Mounting Style: SMD Applications: Data Lines for Mobile Devices Voltage - Rated: 25V Technology: LC Height: 0.024" (0.60mm) Current: 25mA Attenuation Value: 30dB at 470MHz ~ 1GHz Center / Cutoff Frequency: 100MHz (Cutoff) Values: C = 45pF ESD Protection: No Categories: Filters Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.kinseki.co.jp/en g Manufacturer Package: 0603 (1608 Metric), Array, 10 PC Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - KNA16100C45UA7TS
KNA16100C45UA7TS
EMI/RFI Filters (LC, RC Networks) - KNA16100C45UA7TS KNA16100C45UA7TS
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 1193329-KNA16100C45U A7TS Packaging: Reel Type: Low Pass Mounting Style: SMD Applications: Data Lines for Mobile Devices Voltage - Rated: 25V Technology: LC Height: 0.024" (0.60mm) Current: 25mA Attenuation Value: 30dB at 470MHz ~ 1GHz Center / Cutoff Frequency: 100MHz (Cutoff) Values: C = 45pF ESD Protection: No Categories: Filters Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.kinseki.co.jp/en g Manufacturer Package: 0603 (1608 Metric), Array, 10 PC Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 1193329-KNA16100C45UA7TS
Packaging: Reel
Type: Low Pass
Mounting Style: SMD
Applications: Data Lines for Mobile Devices
Voltage - Rated: 25V
Technology: LC
Height: 0.024" (0.60mm)
Current: 25mA
Attenuation Value: 30dB at 470MHz ~ 1GHz
Center / Cutoff Frequency: 100MHz (Cutoff)
Values: C = 45pF
ESD Protection: No
Categories: Filters
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.kinseki.co.jp/eng
Manufacturer Package: 0603 (1608 Metric), Array, 10 PC Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number KNA16100C45UA7TS
Product Name EMI/RFI Filters (LC, RC Networks) - KNA16100C45UA7TS
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF5026A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 4567 MHz
View Details
High Pass Filter - 5o2871910 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 800 to 4000 MHz
View Details
RF Filters - 2312-QPQ5600SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 6185 MHz
View Details
1650 MHz Cavity Band Pass Filter - AB1650B518 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 20000 kHz
View Details