Kyocera Corporation Ceramic Capacitors KGQ15ACG2D180FT

Description
18pF ±1% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
18pF ±1% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGQ15ACG2D180FTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ15ACG2D180FTCT-ND
Ceramic Capacitors 478-KGQ15ACG2D180FTCT-ND
18pF ±1% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

18pF ±1% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ15ACG2D180FTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ15ACG2D180FTTR-ND
Ceramic Capacitors 478-KGQ15ACG2D180FTTR-ND
18pF ±1% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

18pF ±1% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ15ACG2D180FTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ15ACG2D180FTDKR-ND
Ceramic Capacitors 478-KGQ15ACG2D180FTDKR-ND
18pF ±1% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

18pF ±1% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGQ15ACG2D180FTCT-ND 478-KGQ15ACG2D180FTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details