Kyocera Corporation Ceramic Capacitors KGM42ACG3D100JY

Description
1808 2000 V NPO 10PF +-5%
Request a Quote Datasheet
Description
1808 2000 V NPO 10PF +-5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM42ACG3D100JYDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42ACG3D100JYDKR-ND
Ceramic Capacitors 478-KGM42ACG3D100JYDKR-ND
1808 2000 V NPO 10PF +-5%

1808 2000 V NPO 10PF +-5%

Buy Now Datasheet
Ceramic Capacitors - 478-KGM42ACG3D100JYCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42ACG3D100JYCT-ND
Ceramic Capacitors 478-KGM42ACG3D100JYCT-ND
1808 2000 V NPO 10PF +-5%

1808 2000 V NPO 10PF +-5%

Buy Now Datasheet
Ceramic Capacitors - 478-KGM42ACG3D100JYTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42ACG3D100JYTR-ND
Ceramic Capacitors 478-KGM42ACG3D100JYTR-ND
1808 2000 V NPO 10PF +-5%

1808 2000 V NPO 10PF +-5%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM42ACG3D100JYDKR-ND 478-KGM42ACG3D100JYCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - OTBF126KNPIR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers