Kyocera Corporation Ceramic Capacitors KGM32AR71E106MU

Description
10µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32AR71E106MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32AR71E106MUTR-ND
Ceramic Capacitors 478-KGM32AR71E106MUTR-ND
10µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32AR71E106MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32AR71E106MUDKR-ND
Ceramic Capacitors 478-KGM32AR71E106MUDKR-ND
10µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32AR71E106MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32AR71E106MUCT-ND
Ceramic Capacitors 478-KGM32AR71E106MUCT-ND
10µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM32AR71E106MUTR-ND 478-KGM32AR71E106MUDKR-ND 478-KGM32AR71E106MUCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - M39014/011574 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details