Kyocera Corporation Ceramic Capacitors KGM31ZV51E104ZT

Description
CAP CER 0.1UF 25V Y5V 1206
Request a Quote Datasheet
Description
CAP CER 0.1UF 25V Y5V 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31ZV51E104ZTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31ZV51E104ZTCT-ND
Ceramic Capacitors 478-KGM31ZV51E104ZTCT-ND
CAP CER 0.1UF 25V Y5V 1206

CAP CER 0.1UF 25V Y5V 1206

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31ZV51E104ZTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31ZV51E104ZTTR-ND
Ceramic Capacitors 478-KGM31ZV51E104ZTTR-ND
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31ZV51E104ZTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31ZV51E104ZTDKR-ND
Ceramic Capacitors 478-KGM31ZV51E104ZTDKR-ND
CAP CER 0.1UF 25V Y5V 1206

CAP CER 0.1UF 25V Y5V 1206

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM31ZV51E104ZTCT-ND 478-KGM31ZV51E104ZTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - M22U334M5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701046 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details