Kyocera Corporation Ceramic Capacitors KGM31BCG1H180JT

Description
18pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
18pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31BCG1H180JTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31BCG1H180JTCT-ND
Ceramic Capacitors 478-KGM31BCG1H180JTCT-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

18pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31BCG1H180JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31BCG1H180JTDKR-ND
Ceramic Capacitors 478-KGM31BCG1H180JTDKR-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

18pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31BCG1H180JTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31BCG1H180JTTR-ND
Ceramic Capacitors 478-KGM31BCG1H180JTTR-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

18pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM31BCG1H180JTCT-ND 478-KGM31BCG1H180JTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000101FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1701194 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details