Kyocera Corporation Ceramic Capacitors KGM31BCG1H101FT

Description
CAP CER 100PF 50V C0G/NP0 1206
Request a Quote Datasheet
Description
CAP CER 100PF 50V C0G/NP0 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31BCG1H101FTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31BCG1H101FTCT-ND
Ceramic Capacitors 478-KGM31BCG1H101FTCT-ND
CAP CER 100PF 50V C0G/NP0 1206

CAP CER 100PF 50V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31BCG1H101FTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31BCG1H101FTDKR-ND
Ceramic Capacitors 478-KGM31BCG1H101FTDKR-ND
CAP CER 100PF 50V C0G/NP0 1206

CAP CER 100PF 50V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31BCG1H101FTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31BCG1H101FTTR-ND
Ceramic Capacitors 478-KGM31BCG1H101FTTR-ND
100pF ±1% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

100pF ±1% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM31BCG1H101FTCT-ND 478-KGM31BCG1H101FTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 334K400CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers