Kyocera Corporation Ceramic Capacitors KGM31BCG1C101JT

Description
CAP CER 100PF 16V C0G/NP0 1206
Request a Quote Datasheet
Description
CAP CER 100PF 16V C0G/NP0 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31BCG1C101JTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31BCG1C101JTCT-ND
Ceramic Capacitors 478-KGM31BCG1C101JTCT-ND
CAP CER 100PF 16V C0G/NP0 1206

CAP CER 100PF 16V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31BCG1C101JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31BCG1C101JTDKR-ND
Ceramic Capacitors 478-KGM31BCG1C101JTDKR-ND
CAP CER 100PF 16V C0G/NP0 1206

CAP CER 100PF 16V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31BCG1C101JTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31BCG1C101JTTR-ND
Ceramic Capacitors 478-KGM31BCG1C101JTTR-ND
100pF ±5% 16V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

100pF ±5% 16V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM31BCG1C101JTCT-ND 478-KGM31BCG1C101JTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101822T050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8200 microF
View Details
3 suppliers
Aluminium Capacitors - 1620725 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details