0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-KGM21CV51H104ZTDKR-ND | 478-KGM21CV51H104ZTTR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.1000 microF | 0.1000 microF |