Kyocera Corporation Ceramic Capacitors KGM21BCG1E470KT

Description
47pF ±10% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
47pF ±10% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM21BCG1E470KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21BCG1E470KTTR-ND
Ceramic Capacitors 478-KGM21BCG1E470KTTR-ND
47pF ±10% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

47pF ±10% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21BCG1E470KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21BCG1E470KTDKR-ND
Ceramic Capacitors 478-KGM21BCG1E470KTDKR-ND
CAP CER 47PF 25V C0G/NP0 0805

CAP CER 47PF 25V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21BCG1E470KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21BCG1E470KTCT-ND
Ceramic Capacitors 478-KGM21BCG1E470KTCT-ND
CAP CER 47PF 25V C0G/NP0 0805

CAP CER 47PF 25V C0G/NP0 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM21BCG1E470KTTR-ND 478-KGM21BCG1E470KTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011536 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701182 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details