0.47µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
0.47µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
0.47µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-KGM21AR71C474JUTR-ND | 478-KGM21AR71C474JUDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.4700 microF | 0.4700 microF |