Kyocera Corporation Ceramic Capacitors KGM21AR51E226MU

Description
22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM21AR51E226MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR51E226MUDKR-ND
Ceramic Capacitors 478-KGM21AR51E226MUDKR-ND
22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR51E226MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR51E226MUCT-ND
Ceramic Capacitors 478-KGM21AR51E226MUCT-ND
22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR51E226MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR51E226MUTR-ND
Ceramic Capacitors 478-KGM21AR51E226MUTR-ND
22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 25V Capacitor
60-KGM21AR51E226MU
SMD 22uF 25V Capacitor 60-KGM21AR51E226MU
Cap Ceramic 22uF 25V X5R 20% Pad SMD 0805 85°C T/R Product overview: KGM21AR51E226MU from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KGM21AR51E226MU can be used for catalog matching and distributor lookup.

Cap Ceramic 22uF 25V X5R 20% Pad SMD 0805 85°C T/R Product overview: KGM21AR51E226MU from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KGM21AR51E226MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - KGM21AR51E226MU - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KGM21AR51E226MU
Ceramic Capacitors KGM21AR51E226MU
CAP CER 22UF 25V X5R 0805

CAP CER 22UF 25V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM21AR51E226MUDKR-ND 478-KGM21AR51E226MUCT-ND 60-KGM21AR51E226MU KGM21AR51E226MU
Product Name Ceramic Capacitors Ceramic Capacitors SMD 22uF 25V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 104PMB202K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - C11AH0R9C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details