4.7µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)
4.7µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)
4.7µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-KGM15CS61C475KTDKR-ND | 478-KGM15CS61C475KTCT-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 4.7 microF | 4.7 microF |