Kyocera Corporation Ceramic Capacitors KGM15BR70J474KT

Description
CAP CER 0.47UF 6.3V X7R 0603
Request a Quote Datasheet
Description
CAP CER 0.47UF 6.3V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM15BR70J474KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR70J474KTCT-ND
Ceramic Capacitors 478-KGM15BR70J474KTCT-ND
CAP CER 0.47UF 6.3V X7R 0603

CAP CER 0.47UF 6.3V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15BR70J474KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR70J474KTDKR-ND
Ceramic Capacitors 478-KGM15BR70J474KTDKR-ND
CAP CER 0.47UF 6.3V X7R 0603

CAP CER 0.47UF 6.3V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15BR70J474KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR70J474KTTR-ND
Ceramic Capacitors 478-KGM15BR70J474KTTR-ND
0.47µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM15BR70J474KTCT-ND 478-KGM15BR70J474KTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701066 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers