Kyocera Corporation Ceramic Capacitors KGM15AV51E104ZM

Description
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM15AV51E104ZMDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15AV51E104ZMDKR-ND
Ceramic Capacitors 478-KGM15AV51E104ZMDKR-ND
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15AV51E104ZMCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15AV51E104ZMCT-ND
Ceramic Capacitors 478-KGM15AV51E104ZMCT-ND
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15AV51E104ZMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15AV51E104ZMTR-ND
Ceramic Capacitors 478-KGM15AV51E104ZMTR-ND
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM15AV51E104ZMDKR-ND 478-KGM15AV51E104ZMCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C682K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details