Kyocera Corporation Ceramic Capacitors KGM15AR71E183KT

Description
0.018µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.018µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM15AR71E183KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15AR71E183KTDKR-ND
Ceramic Capacitors 478-KGM15AR71E183KTDKR-ND
0.018µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.018µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15AR71E183KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15AR71E183KTTR-ND
Ceramic Capacitors 478-KGM15AR71E183KTTR-ND
0.018µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.018µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15AR71E183KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15AR71E183KTCT-ND
Ceramic Capacitors 478-KGM15AR71E183KTCT-ND
0.018µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.018µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM15AR71E183KTDKR-ND 478-KGM15AR71E183KTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701190 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details